Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD 1206696-LT3471EDD

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206696-LT3471EDD Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Number of Outputs: 2 Part Status: Last Time Buy Output Configuration: Positive and Negative (Dual Rail) Output Current: 1.3A Family Name: LT3471 Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: ±40V Manufacturer Homepage: www.linear.com Manufacturer Package: 10-WFDFN Exposed Pad Alternative Parts (Cross-Reference): LT3471EDD#TR; LT3471EDD#PBF; LT3471EDD#TRPBF; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia ,Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: ±1V Switching Frequency: 1.2MHz Voltage - Input (Minimum): 2.1V Voltage - Input (Maximum): 16V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206696-LT3471EDD Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Number of Outputs: 2 Part Status: Last Time Buy Output Configuration: Positive and Negative (Dual Rail) Output Current: 1.3A Family Name: LT3471 Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: ±40V Manufacturer Homepage: www.linear.com Manufacturer Package: 10-WFDFN Exposed Pad Alternative Parts (Cross-Reference): LT3471EDD#TR; LT3471EDD#PBF; LT3471EDD#TRPBF; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia ,Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: ±1V Switching Frequency: 1.2MHz Voltage - Input (Minimum): 2.1V Voltage - Input (Maximum): 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD - 1206696-LT3471EDD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD
1206696-LT3471EDD
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD 1206696-LT3471EDD
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206696-LT3471EDD Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Number of Outputs: 2 Part Status: Last Time Buy Output Configuration: Positive and Negative (Dual Rail) Output Current: 1.3A Family Name: LT3471 Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: ±40V Manufacturer Homepage: www.linear.com Manufacturer Package: 10-WFDFN Exposed Pad Alternative Parts (Cross-Reference): LT3471EDD#TR; LT3471EDD#PBF; LT3471EDD#TRPBF; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia ,Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: ±1V Switching Frequency: 1.2MHz Voltage - Input (Minimum): 2.1V Voltage - Input (Maximum): 16V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206696-LT3471EDD
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, SEPIC
Number of Outputs: 2
Part Status: Last Time Buy
Output Configuration: Positive and Negative (Dual Rail)
Output Current: 1.3A
Family Name: LT3471
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: ±40V
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-WFDFN Exposed Pad
Alternative Parts (Cross-Reference): LT3471EDD#TR; LT3471EDD#PBF; LT3471EDD#TRPBF;
Introduction Date: August 30, 2004
ECCN: EAR99
Country of Origin: Malaysia ,Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 121
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: ±1V
Switching Frequency: 1.2MHz
Voltage - Input (Minimum): 2.1V
Voltage - Input (Maximum): 16V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1206696-LT3471EDD
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Life Cycle Stage Last Shipments; Last Time Buy
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-25#TRMPBF - 1004460-LTC3621IDCB-25#TRMPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EMSE#PBF - 020616-LTC3822EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-2 - 072479-LTC1503CS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TR - 091766-LTC3400ES6#TR - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details