Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#TRPBF 120665-LTC6930CMS8-7.37#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120665-LTC6930CMS8-7 .37#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 7.3728MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 853μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120665-LTC6930CMS8-7 .37#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 7.3728MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 853μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#TRPBF - 120665-LTC6930CMS8-7.37#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#TRPBF
120665-LTC6930CMS8-7.37#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#TRPBF 120665-LTC6930CMS8-7.37#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120665-LTC6930CMS8-7 .37#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 7.3728MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 853μA

Manufacturer: Linear Technology
Win Source Part Number: 120665-LTC6930CMS8-7.37#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 7.3728MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 853μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 120665-LTC6930CMS8-7.37#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#TRPBF
Package Type Surface Mount; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#PBF - 1064153-LTC6930CMS8-4.19#PBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details
Specs
Package Type Surface Mount; 10-MSOP
Supply Voltage 2.7 to 5.5 volts
Frequency 0.1000 to 20 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.25 to 5.5 volts
Frequency 2.91E-11 to 9.77E-4 MHz
View Details