Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206649-LT319AN
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Output Type: Open-Collector, Open-Emitter, TTL
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 14-DIP
Voltage - Input Offset (Maximum): 1mV at ±15V
Current - Input Bias (Maximum): 0.5μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LT319
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V
Current - Quiescent (Maximum): 4.3mA
CMRR, PSRR: 106dB CMRR
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1206649-LT319AN |
| Product Name | Linear - Linear - Comparators - LT319AN |
| Features | Single-Supply |
| Supply Voltage (VS) | 5 to 30 volts |
| VOS | 1 millivolts |