Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206644-LT311AN8
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Output Type: Open-Collector, Open-Emitter
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Voltage - Input Offset (Maximum): 1mV at ±15V
Current - Input Bias (Maximum): 0.1μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LT311
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V
Current - Quiescent (Maximum): 7.5mA
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1206644-LT311AN8 |
| Product Name | Linear - Linear - Comparators - LT311AN8 |
| Features | Single-Supply |