Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574EMS#TRPBF 120664-LT3574EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120664-LT3574EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 650mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120664-LT3574EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 650mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574EMS#TRPBF - 120664-LT3574EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574EMS#TRPBF
120664-LT3574EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574EMS#TRPBF 120664-LT3574EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120664-LT3574EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 650mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 120664-LT3574EMS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Flyback
Frequency - Switching: 40kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 650mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 40V
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 120664-LT3574EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574EMS#TRPBF
Configuration / Function Flyback
Package Type Other; 16-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933ES6#TRPBF - 072334-LT1933ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1377IS8#PBF - 002733-LT1377IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Boost; Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details