Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3081EDF#PBF 1206624-LT3081EDF#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206624-LT3081EDF#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Current Limit Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 34.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.lineardimensions .com Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LT3081 Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0V Voltage - Input (Maximum): 36V Maximum Dropout Voltage: 1.5V at 1.5A Current - Quiescent (Iq): 50μA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206624-LT3081EDF#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Current Limit Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 34.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.lineardimensions .com Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LT3081 Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0V Voltage - Input (Maximum): 36V Maximum Dropout Voltage: 1.5V at 1.5A Current - Quiescent (Iq): 50μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3081EDF#PBF - 1206624-LT3081EDF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3081EDF#PBF
1206624-LT3081EDF#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3081EDF#PBF 1206624-LT3081EDF#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206624-LT3081EDF#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Current Limit Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 34.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.lineardimensions .com Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LT3081 Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0V Voltage - Input (Maximum): 36V Maximum Dropout Voltage: 1.5V at 1.5A Current - Quiescent (Iq): 50μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206624-LT3081EDF#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Current Limit
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 90dB ~ 20dB (120Hz ~ 1MHz)
Maximum Output Voltage: 34.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.lineardimensions.com
Manufacturer Package: 12-WFDFN Exposed Pad
Maximum Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LT3081
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0V
Voltage - Input (Maximum): 36V
Maximum Dropout Voltage: 1.5V at 1.5A
Current - Quiescent (Iq): 50μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1206624-LT3081EDF#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3081EDF#PBF
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit
Output Voltage 34.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#TRPBF - 020317-LT1763CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-3.3#PBF - 086694-LT1764AEQ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#PBF - 072303-LT1587CM#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ#PBF - 020223-LT1129CQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details