Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3055IDE#PBF 1206611-LT3055IDE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206611-LT3055IDE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.lineardimensions .com Manufacturer Package: 16-WFDFN Exposed Pad Maximum Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: LT3055 Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Voltage - Input (Maximum): 45V Maximum Dropout Voltage: 0.59V at 500mA Current - Quiescent (Iq): 130μA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206611-LT3055IDE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.lineardimensions .com Manufacturer Package: 16-WFDFN Exposed Pad Maximum Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: LT3055 Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Voltage - Input (Maximum): 45V Maximum Dropout Voltage: 0.59V at 500mA Current - Quiescent (Iq): 130μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3055IDE#PBF - 1206611-LT3055IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3055IDE#PBF
1206611-LT3055IDE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3055IDE#PBF 1206611-LT3055IDE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206611-LT3055IDE#PB F Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.lineardimensions .com Manufacturer Package: 16-WFDFN Exposed Pad Maximum Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: LT3055 Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Voltage - Input (Maximum): 45V Maximum Dropout Voltage: 0.59V at 500mA Current - Quiescent (Iq): 130μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206611-LT3055IDE#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good, Soft Start
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 16-DFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB (120Hz)
Maximum Output Voltage: 40V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.lineardimensions.com
Manufacturer Package: 16-WFDFN Exposed Pad
Maximum Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: LT3055
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.6V
Voltage - Input (Maximum): 45V
Maximum Dropout Voltage: 0.59V at 500mA
Current - Quiescent (Iq): 130μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1206611-LT3055IDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3055IDE#PBF
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Soft Start
Output Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095507-SP6205ER-L-3-3/TR - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Bulk
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3769IUF#PBF - 1005241-LTC3769IUF#PBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; QFN
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3029EDE#TRPBF - 1059162-LT3029EDE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3026EMSE#TRPBF - 020558-LTC3026EMSE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details