Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206610-LT3055EDE#PB
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good, Soft Start
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 16-DFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB (120Hz)
Maximum Output Voltage: 40V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.lineardimensions
Manufacturer Package: 16-WFDFN Exposed Pad
Maximum Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: LT3055
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.6V
Voltage - Input (Maximum): 45V
Maximum Dropout Voltage: 0.59V at 500mA
Current - Quiescent (Iq): 130μA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1206610-LT3055EDE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3055EDE#PBF |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 16-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Soft Start |
| Output Voltage | 40 volts |