Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3027IDD 1206601-LT3027IDD

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206601-LT3027IDD Mounting Style: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Part Status: Last Time Buy Output Current: 100mA, 100mA Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 10-WFDFN Exposed Pad Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.22V Voltage - Input (Maximum): 20V Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 50μA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206601-LT3027IDD Mounting Style: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Part Status: Last Time Buy Output Current: 100mA, 100mA Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 10-WFDFN Exposed Pad Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.22V Voltage - Input (Maximum): 20V Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 50μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3027IDD - 1206601-LT3027IDD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3027IDD
1206601-LT3027IDD
PMIC - PMIC - Voltage Regulators - Linear - LT3027IDD 1206601-LT3027IDD
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206601-LT3027IDD Mounting Style: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Part Status: Last Time Buy Output Current: 100mA, 100mA Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 10-WFDFN Exposed Pad Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.22V Voltage - Input (Maximum): 20V Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 50μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206601-LT3027IDD
Mounting Style: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Part Status: Last Time Buy
Output Current: 100mA, 100mA
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 65dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-WFDFN Exposed Pad
Maximum Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 121
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.22V
Voltage - Input (Maximum): 20V
Maximum Dropout Voltage: 0.45V at 100mA
Current - Quiescent (Iq): 50μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1206601-LT3027IDD
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3027IDD
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Life Cycle Stage Last Shipments; Last Time Buy
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF - 020208-LT1086CT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - NJM2883E33-TE1 - 1082238-NJM2883E33-TE1 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1084CP#PBF - 1057765-LT1084CP#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-3; Other; TO-3P
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5#PBF - 020363-LT1963AEST-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details