Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206563-LT3013BEDE
Mounting Style: SMD
Output Type: Adjustable
Control Features: Power Good
Part Status: Last Time Buy
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Maximum Output Voltage: 60V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: 12-WFDFN Exposed Pad
Maximum Supply Current: 18mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
Voltage - Input (Maximum): 80V
Maximum Dropout Voltage: 0.62V at 250mA
Current - Quiescent (Iq): 120μA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1206563-LT3013BEDE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3013BEDE |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 12-WFDFN Exposed Pad |
| Life Cycle Stage | Last Shipments; Last Time Buy |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Power Good |
| Output Voltage | 60 volts |