Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE 1206559-LT3012BEDE

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206559-LT3012BEDE Mounting Style: SMD Output Type: Adjustable Part Status: Last Time Buy Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V Voltage - Input (Maximum): 80V Maximum Dropout Voltage: 0.62V at 250mA Current - Quiescent (Iq): 100μA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206559-LT3012BEDE Mounting Style: SMD Output Type: Adjustable Part Status: Last Time Buy Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V Voltage - Input (Maximum): 80V Maximum Dropout Voltage: 0.62V at 250mA Current - Quiescent (Iq): 100μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE - 1206559-LT3012BEDE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE
1206559-LT3012BEDE
PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE 1206559-LT3012BEDE
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206559-LT3012BEDE Mounting Style: SMD Output Type: Adjustable Part Status: Last Time Buy Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V Voltage - Input (Maximum): 80V Maximum Dropout Voltage: 0.62V at 250mA Current - Quiescent (Iq): 100μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206559-LT3012BEDE
Mounting Style: SMD
Output Type: Adjustable
Part Status: Last Time Buy
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Maximum Output Voltage: 60V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: 12-WFDFN Exposed Pad
Maximum Supply Current: 18mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
Voltage - Input (Maximum): 80V
Maximum Dropout Voltage: 0.62V at 250mA
Current - Quiescent (Iq): 100μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1206559-LT3012BEDE
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-WFDFN Exposed Pad
Life Cycle Stage Last Shipments; Last Time Buy
Special Features Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 60 volts
Unlock Full Specs
to access all available technical data