Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8 1206499-LT1990IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206499-LT1990IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail -3db Bandwidth: 105kHz Supply Current: 140μA Amplifier Type: Differential Slew Rate: 0.55V/μs Voltage - Input Offset: 900μV Current - Output / Channel: 22mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: LT1990 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206499-LT1990IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail -3db Bandwidth: 105kHz Supply Current: 140μA Amplifier Type: Differential Slew Rate: 0.55V/μs Voltage - Input Offset: 900μV Current - Output / Channel: 22mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: LT1990 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8 - 1206499-LT1990IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8
1206499-LT1990IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8 1206499-LT1990IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206499-LT1990IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail -3db Bandwidth: 105kHz Supply Current: 140μA Amplifier Type: Differential Slew Rate: 0.55V/μs Voltage - Input Offset: 900μV Current - Output / Channel: 22mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: LT1990 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206499-LT1990IS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 105kHz
Supply Current: 140μA
Amplifier Type: Differential
Slew Rate: 0.55V/μs
Voltage - Input Offset: 900μV
Current - Output / Channel: 22mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: LT1990
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206499-LT1990IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990IS8
Features Single-Supply
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1400 milliamps
VOS 0.9000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP237GN - 060777-OP237GN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CGN-2#PBF - 020686-LTC6912CGN-2#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 10.5 volts
Source Current (IS) 2.25 milliamps
VOS 0.1250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014IN#PBF - 1057614-LT1014IN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8 - 072205-LT1124ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details