Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8 1206374-LT1884IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206374-LT1884IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: General Purpose Slew Rate: 1V/μs Gain Bandwidth Product: 2.2MHz Current - Input Bias: 150pA Voltage - Input Offset: 30μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LT1884 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206374-LT1884IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: General Purpose Slew Rate: 1V/μs Gain Bandwidth Product: 2.2MHz Current - Input Bias: 150pA Voltage - Input Offset: 30μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LT1884 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8 - 1206374-LT1884IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8
1206374-LT1884IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8 1206374-LT1884IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206374-LT1884IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: General Purpose Slew Rate: 1V/μs Gain Bandwidth Product: 2.2MHz Current - Input Bias: 150pA Voltage - Input Offset: 30μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LT1884 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206374-LT1884IS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 850μA
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 2.2MHz
Current - Input Bias: 150pA
Voltage - Input Offset: 30μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: LT1884
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206374-LT1884IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8
Features Single-Supply
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
IBIAS 1.50E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638HS8#TRPBF - 1058549-LT1638HS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1224CS8#TRPBF - 1058048-LT1224CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 7 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8#TRPBF - 1058044-LT1222IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991IMS#PBF - 020375-LT1991IMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details