Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1806IS8 1206321-LT1806IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206321-LT1806IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 11mA Amplifier Type: General Purpose Slew Rate: 140V/μs Gain Bandwidth Product: 325MHz Current - Input Bias: 5μA Voltage - Input Offset: 100μV Current - Output / Channel: 85mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LT1806 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206321-LT1806IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 11mA Amplifier Type: General Purpose Slew Rate: 140V/μs Gain Bandwidth Product: 325MHz Current - Input Bias: 5μA Voltage - Input Offset: 100μV Current - Output / Channel: 85mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LT1806 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1806IS8 - 1206321-LT1806IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1806IS8
1206321-LT1806IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1806IS8 1206321-LT1806IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206321-LT1806IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 11mA Amplifier Type: General Purpose Slew Rate: 140V/μs Gain Bandwidth Product: 325MHz Current - Input Bias: 5μA Voltage - Input Offset: 100μV Current - Output / Channel: 85mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LT1806 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206321-LT1806IS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 11mA
Amplifier Type: General Purpose
Slew Rate: 140V/μs
Gain Bandwidth Product: 325MHz
Current - Input Bias: 5μA
Voltage - Input Offset: 100μV
Current - Output / Channel: 85mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: LT1806
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206321-LT1806IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1806IS8
Features Single-Supply
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
IBIAS 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1802CS#PBF - 1058796-LT1802CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#TRPBF - 1058046-LT1223CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8#TRPBF - 1057866-LT1122CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 7.8 milliamps
VOS 0.1300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097S8#TRPBF - 1057783-LT1097S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details