Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IMS8 1206309-LT1801IMS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206309-LT1801IMS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1.6mA Amplifier Type: General Purpose Slew Rate: 25V/μs Gain Bandwidth Product: 80MHz Current - Input Bias: 25nA Voltage - Input Offset: 75μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: LT1801 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.3V ~ 12.6V, ±1.15V ~ 6.3V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206309-LT1801IMS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1.6mA Amplifier Type: General Purpose Slew Rate: 25V/μs Gain Bandwidth Product: 80MHz Current - Input Bias: 25nA Voltage - Input Offset: 75μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: LT1801 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.3V ~ 12.6V, ±1.15V ~ 6.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IMS8 - 1206309-LT1801IMS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IMS8
1206309-LT1801IMS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IMS8 1206309-LT1801IMS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206309-LT1801IMS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1.6mA Amplifier Type: General Purpose Slew Rate: 25V/μs Gain Bandwidth Product: 80MHz Current - Input Bias: 25nA Voltage - Input Offset: 75μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: LT1801 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.3V ~ 12.6V, ±1.15V ~ 6.3V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206309-LT1801IMS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.6mA
Amplifier Type: General Purpose
Slew Rate: 25V/μs
Gain Bandwidth Product: 80MHz
Current - Input Bias: 25nA
Voltage - Input Offset: 75μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: LT1801
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.3V ~ 12.6V, ±1.15V ~ 6.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206309-LT1801IMS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IMS8
Features Single-Supply
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
IBIAS 0.0250 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1633CS#PBF - 020286-LT1633CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#PBF - 1057871-LT1124AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-3CTS8#TRMPBF - 072649-LTC6910-3CTS8#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 10.5 volts
Source Current (IS) 3.5 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#PBF - 020256-LT1361CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details