Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206129-LT1763IDE-3.
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Part Status: Last Time Buy
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: 12-WFDFN Exposed Pad
Maximum Supply Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 20V
Maximum Dropout Voltage: 0.45V at 500mA
Current - Quiescent (Iq): 75μA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1206129-LT1763IDE-3.3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE-3.3 |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 12-WFDFN Exposed Pad |
| Life Cycle Stage | Last Shipments; Last Time Buy |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |