Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE 1206128-LT1763IDE

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206128-LT1763IDE Mounting Style: SMD Output Type: Adjustable Control Features: Enable Part Status: Last Time Buy Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management, Sensing & Instrumentation, Industrial Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.22V Voltage - Input (Maximum): 20V Maximum Dropout Voltage: 0.45V at 500mA Current - Quiescent (Iq): 75μA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206128-LT1763IDE Mounting Style: SMD Output Type: Adjustable Control Features: Enable Part Status: Last Time Buy Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management, Sensing & Instrumentation, Industrial Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.22V Voltage - Input (Maximum): 20V Maximum Dropout Voltage: 0.45V at 500mA Current - Quiescent (Iq): 75μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE - 1206128-LT1763IDE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE
1206128-LT1763IDE
PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE 1206128-LT1763IDE
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206128-LT1763IDE Mounting Style: SMD Output Type: Adjustable Control Features: Enable Part Status: Last Time Buy Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Maximum Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management, Sensing & Instrumentation, Industrial Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.22V Voltage - Input (Maximum): 20V Maximum Dropout Voltage: 0.45V at 500mA Current - Quiescent (Iq): 75μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206128-LT1763IDE
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Part Status: Last Time Buy
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: 12-WFDFN Exposed Pad
Maximum Supply Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management, Sensing & Instrumentation, Industrial
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.22V
Voltage - Input (Maximum): 20V
Maximum Dropout Voltage: 0.45V at 500mA
Current - Quiescent (Iq): 75μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1206128-LT1763IDE
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-WFDFN Exposed Pad
Life Cycle Stage Last Shipments; Last Time Buy
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129IST-3.3#TRPBF - 1057895-LT1129IST-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CT-3.3 - 072305-LT1587CT-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CM#TRPBF - 020207-LT1086CM#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-3.3#PBF - 020324-LT1763IS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details