Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206073-LT1721IGN
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 4
Hysteresis: 7mV
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Voltage - Input Offset (Maximum): 3mV at 5V
Current - Input Bias (Maximum): 6μA at 5V
Propagation Delay (Maximum): 10ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LT1721
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V
Current - Quiescent (Maximum): 7mA
CMRR, PSRR: 70dB CMRR, 80dB PSRR
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1206073-LT1721IGN |
| Product Name | Linear - Linear - Comparators - LT1721IGN |
| Features | Single-Supply |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 3 millivolts |