Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206056-LT1714IGN
Packaging: Tube
Type: with Latch
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Complementary, Rail-to-Rail, TTL
Hysteresis: 100mV
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Voltage - Input Offset (Maximum): 4mV at 5V
Current - Input Bias (Maximum): 2μA at 5V
Propagation Delay (Maximum): 11ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: LT1714
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.4V ~ 12V, ±2.4V ~ 6V
Current - Quiescent (Maximum): 7.5mA
CMRR, PSRR: 70dB CMRR, 80dB PSRR
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1206056-LT1714IGN |
| Product Name | Linear - Linear - Comparators - LT1714IGN |
| Features | Single-Supply |
| Supply Voltage (VS) | 2.4 to 12 volts |
| VOS | 4 millivolts |