Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8 1206040-LT1677IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206040-LT1677IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.75mA Amplifier Type: General Purpose Slew Rate: 2.5V/μs Gain Bandwidth Product: 7.2MHz Current - Input Bias: 2nA Voltage - Input Offset: 20μV Current - Output / Channel: 35mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: LT1677 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206040-LT1677IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.75mA Amplifier Type: General Purpose Slew Rate: 2.5V/μs Gain Bandwidth Product: 7.2MHz Current - Input Bias: 2nA Voltage - Input Offset: 20μV Current - Output / Channel: 35mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: LT1677 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8 - 1206040-LT1677IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8
1206040-LT1677IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8 1206040-LT1677IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206040-LT1677IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.75mA Amplifier Type: General Purpose Slew Rate: 2.5V/μs Gain Bandwidth Product: 7.2MHz Current - Input Bias: 2nA Voltage - Input Offset: 20μV Current - Output / Channel: 35mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: LT1677 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206040-LT1677IS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.75mA
Amplifier Type: General Purpose
Slew Rate: 2.5V/μs
Gain Bandwidth Product: 7.2MHz
Current - Input Bias: 2nA
Voltage - Input Offset: 20μV
Current - Output / Channel: 35mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: LT1677
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206040-LT1677IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8
Features Single-Supply
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
IBIAS 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#PBF - 1058779-LT1795CFE#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS6#TRPBF - 1061247-LTC2050HVIS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241IS8#PBF - 072643-LTC6241IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 1.8 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIS#PBF - 1058362-LT1491AIS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details