Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206034-LT1675CS8-1
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Applications: Drivers, Processing, Switching
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LT1675-1
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Video Processor ICs |
| Product Number | 1206034-LT1675CS8-1 |
| Product Name | Linear - Linear - Video Processing - LT1675CS8-1 |
| Mounting | Surface Mount (SMT) |