Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IS8 1206001-LT1637IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206001-LT1637IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 230μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1.1MHz Current - Input Bias: 17nA Voltage - Input Offset: 100μV Current - Output / Channel: 31.7mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Alternative Energy, Power Management, Portable Devices, Sensing & Instrumentation Family Part Number: LT1637 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 44V, ±1.35V ~ 22V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206001-LT1637IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 230μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1.1MHz Current - Input Bias: 17nA Voltage - Input Offset: 100μV Current - Output / Channel: 31.7mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Alternative Energy, Power Management, Portable Devices, Sensing & Instrumentation Family Part Number: LT1637 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 44V, ±1.35V ~ 22V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IS8 - 1206001-LT1637IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IS8
1206001-LT1637IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IS8 1206001-LT1637IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206001-LT1637IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 230μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Gain Bandwidth Product: 1.1MHz Current - Input Bias: 17nA Voltage - Input Offset: 100μV Current - Output / Channel: 31.7mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Alternative Energy, Power Management, Portable Devices, Sensing & Instrumentation Family Part Number: LT1637 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 44V, ±1.35V ~ 22V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206001-LT1637IS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 230μA
Amplifier Type: General Purpose
Slew Rate: 0.4V/μs
Gain Bandwidth Product: 1.1MHz
Current - Input Bias: 17nA
Voltage - Input Offset: 100μV
Current - Output / Channel: 31.7mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Alternative Energy, Power Management, Portable Devices, Sensing & Instrumentation
Family Part Number: LT1637
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 44V, ±1.35V ~ 22V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206001-LT1637IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IS8
Features Single-Supply
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
IBIAS 0.0170 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CS8#TRPBF - 1058254-LT1396CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#PBF - 072207-LT1124IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636HS8#TRPBF - 1058533-LT1636HS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details