Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CN8-3.5 1205881-LT1575CN8-3.5

Description
Manufacturer: Linear Technology Win Source Part Number: 1205881-LT1575CN8-3. 5 Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 10 V ~ 20 V Number of Outputs: 1 Family Name: LT1575 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LD1084D2T36; MIC5236-2.5BMM TR; MIC5236-2.5BMM; Introduction Date: May 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1205881-LT1575CN8-3. 5 Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 10 V ~ 20 V Number of Outputs: 1 Family Name: LT1575 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LD1084D2T36; MIC5236-2.5BMM TR; MIC5236-2.5BMM; Introduction Date: May 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CN8-3.5 - 1205881-LT1575CN8-3.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CN8-3.5
1205881-LT1575CN8-3.5
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CN8-3.5 1205881-LT1575CN8-3.5
Manufacturer: Linear Technology Win Source Part Number: 1205881-LT1575CN8-3. 5 Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 10 V ~ 20 V Number of Outputs: 1 Family Name: LT1575 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LD1084D2T36; MIC5236-2.5BMM TR; MIC5236-2.5BMM; Introduction Date: May 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1205881-LT1575CN8-3.5
Packaging: Tube
Type: Positive Fixed
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 10 V ~ 20 V
Number of Outputs: 1
Family Name: LT1575
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LD1084D2T36; MIC5236-2.5BMM TR; MIC5236-2.5BMM;
Introduction Date: May 27, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1205881-LT1575CN8-3.5
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CN8-3.5
Output Polarity Positive
Unlock Full Specs
to access all available technical data