Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CN8-2.8 1205880-LT1575CN8-2.8

Description
Manufacturer: Linear Technology Win Source Part Number: 1205880-LT1575CN8-2. 8 Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 10 V ~ 20 V Number of Outputs: 1 Family Name: LT1575 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LD1084V28R; LD1084D2T28R; LD1585CD2T28R; Introduction Date: May 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1205880-LT1575CN8-2. 8 Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 10 V ~ 20 V Number of Outputs: 1 Family Name: LT1575 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LD1084V28R; LD1084D2T28R; LD1585CD2T28R; Introduction Date: May 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CN8-2.8 - 1205880-LT1575CN8-2.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CN8-2.8
1205880-LT1575CN8-2.8
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CN8-2.8 1205880-LT1575CN8-2.8
Manufacturer: Linear Technology Win Source Part Number: 1205880-LT1575CN8-2. 8 Packaging: Tube Type: Positive Fixed Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 10 V ~ 20 V Number of Outputs: 1 Family Name: LT1575 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LD1084V28R; LD1084D2T28R; LD1585CD2T28R; Introduction Date: May 27, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1205880-LT1575CN8-2.8
Packaging: Tube
Type: Positive Fixed
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 10 V ~ 20 V
Number of Outputs: 1
Family Name: LT1575
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LD1084V28R; LD1084D2T28R; LD1585CD2T28R;
Introduction Date: May 27, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1205880-LT1575CN8-2.8
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CN8-2.8
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8#PBF - 020229-LT1129IS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1084CP#PBF - 1057765-LT1084CP#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-3; Other; TO-3P
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-3.3#PBF - 086694-LT1764AEQ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3#TRPBF - 1058930-LT1963AES8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details