Win Source Electronics Newest Parts - LT1498IS8 1205790-LT1498IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205790-LT1498IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.2mA Amplifier Type: General Purpose Slew Rate: 4.5V/μs Gain Bandwidth Product: 10.5MHz Current - Output / Channel: 24mA Categories: Integrated Circuits Supplier Device Package: 8-SO Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: LT1498 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.2V ~ 36V, -0.9V/+1.3V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205790-LT1498IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.2mA Amplifier Type: General Purpose Slew Rate: 4.5V/μs Gain Bandwidth Product: 10.5MHz Current - Output / Channel: 24mA Categories: Integrated Circuits Supplier Device Package: 8-SO Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: LT1498 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.2V ~ 36V, -0.9V/+1.3V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1498IS8 - 1205790-LT1498IS8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1498IS8
1205790-LT1498IS8
Newest Parts - LT1498IS8 1205790-LT1498IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205790-LT1498IS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.2mA Amplifier Type: General Purpose Slew Rate: 4.5V/μs Gain Bandwidth Product: 10.5MHz Current - Output / Channel: 24mA Categories: Integrated Circuits Supplier Device Package: 8-SO Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: LT1498 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.2V ~ 36V, -0.9V/+1.3V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205790-LT1498IS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.2mA
Amplifier Type: General Purpose
Slew Rate: 4.5V/μs
Gain Bandwidth Product: 10.5MHz
Current - Output / Channel: 24mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: LT1498
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.2V ~ 36V, -0.9V/+1.3V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1205790-LT1498IS8
Product Name Newest Parts - LT1498IS8
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HS8#PBF - 1058720-LT1787HS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636HS8#TRPBF - 1058533-LT1636HS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168CS8#TRPBF - 1057938-LT1168CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT1011IS8#PBF - 1057587-LT1011IS8#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details