Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CN8 1205768-LT1492CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205768-LT1492CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 500μA Amplifier Type: General Purpose Slew Rate: 3V/μs Gain Bandwidth Product: 5MHz Current - Input Bias: 45nA Voltage - Input Offset: 120μV Current - Output / Channel: 55mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1492 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205768-LT1492CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 500μA Amplifier Type: General Purpose Slew Rate: 3V/μs Gain Bandwidth Product: 5MHz Current - Input Bias: 45nA Voltage - Input Offset: 120μV Current - Output / Channel: 55mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1492 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CN8 - 1205768-LT1492CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CN8
1205768-LT1492CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CN8 1205768-LT1492CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205768-LT1492CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 500μA Amplifier Type: General Purpose Slew Rate: 3V/μs Gain Bandwidth Product: 5MHz Current - Input Bias: 45nA Voltage - Input Offset: 120μV Current - Output / Channel: 55mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1492 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205768-LT1492CN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 500μA
Amplifier Type: General Purpose
Slew Rate: 3V/μs
Gain Bandwidth Product: 5MHz
Current - Input Bias: 45nA
Voltage - Input Offset: 120μV
Current - Output / Channel: 55mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LT1492
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205768-LT1492CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CN8
Features Single-Supply
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.5000 milliamps
VOS 0.1200 millivolts
IBIAS 0.0450 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#PBF - 1059002-LT1993IUD-2#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CT7#PBF - 1058018-LT1206CT7#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8 - 072205-LT1124ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details