Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8 1205747-LT1468IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205747-LT1468IS8 Packaging: Tube Mounting Style: SMD Supply Current: 3.9mA Amplifier Type: General Purpose Slew Rate: 22V/μs Gain Bandwidth Product: 90MHz Current - Input Bias: 10nA Voltage - Input Offset: 30μV Current - Output / Channel: 22mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT1468 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205747-LT1468IS8 Packaging: Tube Mounting Style: SMD Supply Current: 3.9mA Amplifier Type: General Purpose Slew Rate: 22V/μs Gain Bandwidth Product: 90MHz Current - Input Bias: 10nA Voltage - Input Offset: 30μV Current - Output / Channel: 22mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT1468 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8 - 1205747-LT1468IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8
1205747-LT1468IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8 1205747-LT1468IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205747-LT1468IS8 Packaging: Tube Mounting Style: SMD Supply Current: 3.9mA Amplifier Type: General Purpose Slew Rate: 22V/μs Gain Bandwidth Product: 90MHz Current - Input Bias: 10nA Voltage - Input Offset: 30μV Current - Output / Channel: 22mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT1468 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205747-LT1468IS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 3.9mA
Amplifier Type: General Purpose
Slew Rate: 22V/μs
Gain Bandwidth Product: 90MHz
Current - Input Bias: 10nA
Voltage - Input Offset: 30μV
Current - Output / Channel: 22mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LT1468
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205747-LT1468IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8
Features Single-Supply
Supply Voltage (VS) 4.5 to 15 volts
Source Current (IS) 3.9 milliamps
VOS 0.0300 millivolts
IBIAS 0.0100 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078CN8#PBF - 072181-LT1078CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920IS8#PBF - 1058878-LT1920IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8#PBF - 1057939-LT1168IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1022CN8 - 072166-LT1022CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 7 milliamps
VOS 0.1000 millivolts
View Details