Win Source Electronics Newest Parts - LT1457S8 1205665-LT1457S8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205665-LT1457S8 Packaging: Tube Mounting Style: SMD Supply Current: 1.8mA Amplifier Type: J-FET Slew Rate: 4V/μs Gain Bandwidth Product: 1.7MHz Current - Input Bias: 7pA Voltage - Input Offset: 220μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LT1457 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.5V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205665-LT1457S8 Packaging: Tube Mounting Style: SMD Supply Current: 1.8mA Amplifier Type: J-FET Slew Rate: 4V/μs Gain Bandwidth Product: 1.7MHz Current - Input Bias: 7pA Voltage - Input Offset: 220μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LT1457 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.5V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1457S8 - 1205665-LT1457S8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1457S8
1205665-LT1457S8
Newest Parts - LT1457S8 1205665-LT1457S8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205665-LT1457S8 Packaging: Tube Mounting Style: SMD Supply Current: 1.8mA Amplifier Type: J-FET Slew Rate: 4V/μs Gain Bandwidth Product: 1.7MHz Current - Input Bias: 7pA Voltage - Input Offset: 220μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LT1457 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4.5V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205665-LT1457S8
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.8mA
Amplifier Type: J-FET
Slew Rate: 4V/μs
Gain Bandwidth Product: 1.7MHz
Current - Input Bias: 7pA
Voltage - Input Offset: 220μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LT1457
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1205665-LT1457S8
Product Name Newest Parts - LT1457S8
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHMS8#PBF - 1058349-LT1490AHMS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122DS8#TRPBF - 1057867-LT1122DS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081HMS8#PBF - 020675-LTC6081HMS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Comparators - LTC1443CN#PBF - 072472-LTC1443CN#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type DIP; PDIP; 16-PDIP
View Details