Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205616-LT1376HVIS
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck, SEPIC
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 25.8V
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LT1376
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.42V
Switching Frequency: 500kHz
Voltage - Input (Minimum): 5V
Voltage - Input (Maximum): 30V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1205616-LT1376HVIS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376HVIS |
| Configuration / Function | Buck, SEPIC |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 16-SOIC |
| Output Voltage | 25.8 volts |