Win Source Electronics Newest Parts - LT1368CS8 1205549-LT1368CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205549-LT1368CS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 370μA Amplifier Type: General Purpose Slew Rate: 0.065V/μs Gain Bandwidth Product: 160kHz Current - Input Bias: 10nA Voltage - Input Offset: 200μV Current - Output / Channel: 75mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: LT1368 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 30V, ±0.9V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205549-LT1368CS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 370μA Amplifier Type: General Purpose Slew Rate: 0.065V/μs Gain Bandwidth Product: 160kHz Current - Input Bias: 10nA Voltage - Input Offset: 200μV Current - Output / Channel: 75mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: LT1368 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 30V, ±0.9V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1368CS8 - 1205549-LT1368CS8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1368CS8
1205549-LT1368CS8
Newest Parts - LT1368CS8 1205549-LT1368CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205549-LT1368CS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 370μA Amplifier Type: General Purpose Slew Rate: 0.065V/μs Gain Bandwidth Product: 160kHz Current - Input Bias: 10nA Voltage - Input Offset: 200μV Current - Output / Channel: 75mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: LT1368 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 30V, ±0.9V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205549-LT1368CS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 370μA
Amplifier Type: General Purpose
Slew Rate: 0.065V/μs
Gain Bandwidth Product: 160kHz
Current - Input Bias: 10nA
Voltage - Input Offset: 200μV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: LT1368
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 30V, ±0.9V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1205549-LT1368CS8
Product Name Newest Parts - LT1368CS8
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Video Amps and Modules - LT1192CS8#TRPBF - 1058005-LT1192CS8#TRPBF - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Range General Purpose
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IS#PBF - 1057819-LT1114IS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 16-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - T1007A - 047479-T1007A - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Special Purpose - LTC1541CMS8#TRPBF - 002801-LTC1541CMS8#TRPBF - Win Source Electronics
Specs
Package Type SOP; MSOP; 8-MSOP
Operating Range GSM
View Details