Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358CS8 1205526-LT1358CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205526-LT1358CS8 Packaging: Tube Mounting Style: SMD Supply Current: 2mA Amplifier Type: Voltage Feedback Slew Rate: 600V/μs Gain Bandwidth Product: 25MHz Current - Input Bias: 120nA Voltage - Input Offset: 200μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: LT1358 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205526-LT1358CS8 Packaging: Tube Mounting Style: SMD Supply Current: 2mA Amplifier Type: Voltage Feedback Slew Rate: 600V/μs Gain Bandwidth Product: 25MHz Current - Input Bias: 120nA Voltage - Input Offset: 200μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: LT1358 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358CS8 - 1205526-LT1358CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358CS8
1205526-LT1358CS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358CS8 1205526-LT1358CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205526-LT1358CS8 Packaging: Tube Mounting Style: SMD Supply Current: 2mA Amplifier Type: Voltage Feedback Slew Rate: 600V/μs Gain Bandwidth Product: 25MHz Current - Input Bias: 120nA Voltage - Input Offset: 200μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: LT1358 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205526-LT1358CS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 2mA
Amplifier Type: Voltage Feedback
Slew Rate: 600V/μs
Gain Bandwidth Product: 25MHz
Current - Input Bias: 120nA
Voltage - Input Offset: 200μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: LT1358
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±2.5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205526-LT1358CS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358CS8
Features Single-Supply
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
IBIAS 0.1200 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352IS8 - 072259-LT1352IS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#TRPBF - 1058506-LT1632CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN - 072175-LT1058ACN - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.6 milliamps
VOS 0.1800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1465CS#PBF - 1058335-LT1465CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details