Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8 1205520-LT1355CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205520-LT1355CS8 Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Voltage Feedback Slew Rate: 400V/μs Gain Bandwidth Product: 12MHz Current - Input Bias: 80nA Voltage - Input Offset: 300μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: LT1355 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205520-LT1355CS8 Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Voltage Feedback Slew Rate: 400V/μs Gain Bandwidth Product: 12MHz Current - Input Bias: 80nA Voltage - Input Offset: 300μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: LT1355 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8 - 1205520-LT1355CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8
1205520-LT1355CS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8 1205520-LT1355CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205520-LT1355CS8 Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Voltage Feedback Slew Rate: 400V/μs Gain Bandwidth Product: 12MHz Current - Input Bias: 80nA Voltage - Input Offset: 300μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: LT1355 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205520-LT1355CS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 1mA
Amplifier Type: Voltage Feedback
Slew Rate: 400V/μs
Gain Bandwidth Product: 12MHz
Current - Input Bias: 80nA
Voltage - Input Offset: 300μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: LT1355
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±2.5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205520-LT1355CS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8
Features Single-Supply
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
IBIAS 0.0800 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078ACS8#TRPBF - 1059051-LT2078ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS5#TRMPBF - 1058705-LT1784IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.5000 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW - 086283-LT1014ISW - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1498MW - 1009943-RH1498MW - Win Source Electronics
Specs
VOS 0.2000 millivolts
IBIAS 0.2500 µA
Operating Temperature -55 C (-67 F)
View Details