Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1353CS 1205514-LT1353CS

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205514-LT1353CS Packaging: Tube Mounting Style: SMD Supply Current: 250μA Amplifier Type: Voltage Feedback Slew Rate: 200V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 20nA Voltage - Input Offset: 200μV Current - Output / Channel: 13.4mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LT1353 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205514-LT1353CS Packaging: Tube Mounting Style: SMD Supply Current: 250μA Amplifier Type: Voltage Feedback Slew Rate: 200V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 20nA Voltage - Input Offset: 200μV Current - Output / Channel: 13.4mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LT1353 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1353CS - 1205514-LT1353CS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1353CS
1205514-LT1353CS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1353CS 1205514-LT1353CS
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205514-LT1353CS Packaging: Tube Mounting Style: SMD Supply Current: 250μA Amplifier Type: Voltage Feedback Slew Rate: 200V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 20nA Voltage - Input Offset: 200μV Current - Output / Channel: 13.4mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LT1353 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205514-LT1353CS
Packaging: Tube
Mounting Style: SMD
Supply Current: 250μA
Amplifier Type: Voltage Feedback
Slew Rate: 200V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 200μV
Current - Output / Channel: 13.4mA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LT1353
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±2.5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205514-LT1353CS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1353CS
Features Single-Supply
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
IBIAS 0.0200 µA
Unlock Full Specs
to access all available technical data