Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8 1205513-LT1352CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205513-LT1352CS8 Packaging: Tube Mounting Style: SMD Amplifier Type: General Purpose Slew Rate: 200V/μs Categories: Integrated Circuits Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: LT1352 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205513-LT1352CS8 Packaging: Tube Mounting Style: SMD Amplifier Type: General Purpose Slew Rate: 200V/μs Categories: Integrated Circuits Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: LT1352 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8 - 1205513-LT1352CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8
1205513-LT1352CS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8 1205513-LT1352CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205513-LT1352CS8 Packaging: Tube Mounting Style: SMD Amplifier Type: General Purpose Slew Rate: 200V/μs Categories: Integrated Circuits Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: LT1352 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205513-LT1352CS8
Packaging: Tube
Mounting Style: SMD
Amplifier Type: General Purpose
Slew Rate: 200V/μs
Categories: Integrated Circuits
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: LT1352
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205513-LT1352CS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8
Slew Rate 200 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CS8#TRPBF - 020272-LT1498CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-20#PBF - 1059038-LT1999IMS8-20#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IMS8#PBF - 072349-LT1994IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details