Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCS8 1205494-LT1317BCS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205494-LT1317BCS8 Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Output Current: 710mA (Switch) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 30V (Switch) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: LT1317 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V Switching Frequency: 620kHz Voltage - Input (Minimum): 1.5V Voltage - Input (Maximum): 12V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205494-LT1317BCS8 Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Output Current: 710mA (Switch) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 30V (Switch) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: LT1317 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V Switching Frequency: 620kHz Voltage - Input (Minimum): 1.5V Voltage - Input (Maximum): 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCS8 - 1205494-LT1317BCS8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCS8
1205494-LT1317BCS8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCS8 1205494-LT1317BCS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205494-LT1317BCS8 Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Output Current: 710mA (Switch) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 30V (Switch) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: LT1317 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.24V Switching Frequency: 620kHz Voltage - Input (Minimum): 1.5V Voltage - Input (Maximum): 12V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205494-LT1317BCS8
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Output Current: 710mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 30V (Switch)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: LT1317
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
Switching Frequency: 620kHz
Voltage - Input (Minimum): 1.5V
Voltage - Input (Maximum): 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1205494-LT1317BCS8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCS8
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Output Voltage 30 to 1.24 volts
Unlock Full Specs
to access all available technical data