Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980EMSE#TRPBF 120546-LT3980EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120546-LT3980EMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 225kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Family Name: LT3980 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 58V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 57.42V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): LT3980IMSE#TRPBF; LT3980IMSE#PBF; LT3980EDE#TRPBF; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120546-LT3980EMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 225kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Family Name: LT3980 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 58V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 57.42V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): LT3980IMSE#TRPBF; LT3980IMSE#PBF; LT3980EDE#TRPBF; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980EMSE#TRPBF - 120546-LT3980EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980EMSE#TRPBF
120546-LT3980EMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980EMSE#TRPBF 120546-LT3980EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120546-LT3980EMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 225kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Family Name: LT3980 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 58V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 57.42V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): LT3980IMSE#TRPBF; LT3980IMSE#PBF; LT3980EDE#TRPBF; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management

Manufacturer: Linear Technology
Win Source Part Number: 120546-LT3980EMSE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 225kHz to 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Family Name: LT3980
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 58V
Nominal Output Voltage (Min/Fixed): 0.79V
Maximum Output Voltage: 57.42V
Minimum Input Voltage: 3.6V
Alternative Parts (Cross-Reference): LT3980IMSE#TRPBF; LT3980IMSE#PBF; LT3980EDE#TRPBF;
Introduction Date: September 15, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 120546-LT3980EMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980EMSE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5 - 089989-LTC3200ES6-5 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF - 1058078-LT1243CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5#TRMPBF - 101642-LT1617ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details