Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8 1205429-LT1253CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205429-LT1253CS8 Packaging: Tube Mounting Style: SMD Applications: Current Feedback -3db Bandwidth: 270MHz Supply Current: 6mA Slew Rate: 250V/μs Current - Output / Channel: 55mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LT1253 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 28V, ±2V ~ 14V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205429-LT1253CS8 Packaging: Tube Mounting Style: SMD Applications: Current Feedback -3db Bandwidth: 270MHz Supply Current: 6mA Slew Rate: 250V/μs Current - Output / Channel: 55mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LT1253 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 28V, ±2V ~ 14V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8 - 1205429-LT1253CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8
1205429-LT1253CS8
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8 1205429-LT1253CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205429-LT1253CS8 Packaging: Tube Mounting Style: SMD Applications: Current Feedback -3db Bandwidth: 270MHz Supply Current: 6mA Slew Rate: 250V/μs Current - Output / Channel: 55mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LT1253 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 28V, ±2V ~ 14V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205429-LT1253CS8
Packaging: Tube
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 270MHz
Supply Current: 6mA
Slew Rate: 250V/μs
Current - Output / Channel: 55mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: LT1253
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 28V, ±2V ~ 14V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1205429-LT1253CS8
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8
Operating Range Current Feedback
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#PBF - 1057934-LT1168ACS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792IS8#PBF - 1058771-LT1792IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494CS8#TRPBF - 1058366-LT1494CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1369CS#TRPBF - 1058177-LT1369CS#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details