Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1227MJ8 1205381-LT1227MJ8

Description
Manufacturer: Linear Technology Win Source Part Number: 1205381-LT1227MJ8 Applications: Current Feedback Number of Circuits: 1 -3db Bandwidth: 140MHz Part Status: Obsolete(EOL) Family Name: LT1227 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.linear.com Output Current per Channel: 60mA SR - Slew Rate: 1100 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): MAX4137EWG+; MAX4137EWG-T; MAX4137EWG+T; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1205381-LT1227MJ8 Applications: Current Feedback Number of Circuits: 1 -3db Bandwidth: 140MHz Part Status: Obsolete(EOL) Family Name: LT1227 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.linear.com Output Current per Channel: 60mA SR - Slew Rate: 1100 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): MAX4137EWG+; MAX4137EWG-T; MAX4137EWG+T; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1227MJ8 - 1205381-LT1227MJ8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1227MJ8
1205381-LT1227MJ8
Linear - Linear - Amplifiers - Video Amps and Modules - LT1227MJ8 1205381-LT1227MJ8
Manufacturer: Linear Technology Win Source Part Number: 1205381-LT1227MJ8 Applications: Current Feedback Number of Circuits: 1 -3db Bandwidth: 140MHz Part Status: Obsolete(EOL) Family Name: LT1227 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.linear.com Output Current per Channel: 60mA SR - Slew Rate: 1100 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): MAX4137EWG+; MAX4137EWG-T; MAX4137EWG+T; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1205381-LT1227MJ8
Applications: Current Feedback
Number of Circuits: 1
-3db Bandwidth: 140MHz
Part Status: Obsolete(EOL)
Family Name: LT1227
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Homepage: www.linear.com
Output Current per Channel: 60mA
SR - Slew Rate: 1100 V/μs
Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V
Alternative Parts (Cross-Reference): MAX4137EWG+; MAX4137EWG-T; MAX4137EWG+T;
Introduction Date: January 17, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1205381-LT1227MJ8
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1227MJ8
Operating Range Current Feedback
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491ACDHC#PBF - 1058356-LT1491ACDHC#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 16-DFN-EP (5x3)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498IS8#TRPBF - 1058382-LT1498IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078ACS8#PBF - 1059050-LT2078ACS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CS8#PBF - 1058719-LT1787CS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details