Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8 1205370-LT1223CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205370-LT1223CS8 Packaging: Tube Mounting Style: SMD -3db Bandwidth: 100MHz Supply Current: 6mA Amplifier Type: Current Feedback Slew Rate: 1300V/μs Current - Input Bias: 1μA Voltage - Input Offset: 1mV Current - Output / Channel: 60mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LT1223 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 8V ~ 36V, ±4V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205370-LT1223CS8 Packaging: Tube Mounting Style: SMD -3db Bandwidth: 100MHz Supply Current: 6mA Amplifier Type: Current Feedback Slew Rate: 1300V/μs Current - Input Bias: 1μA Voltage - Input Offset: 1mV Current - Output / Channel: 60mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LT1223 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 8V ~ 36V, ±4V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8 - 1205370-LT1223CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8
1205370-LT1223CS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8 1205370-LT1223CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205370-LT1223CS8 Packaging: Tube Mounting Style: SMD -3db Bandwidth: 100MHz Supply Current: 6mA Amplifier Type: Current Feedback Slew Rate: 1300V/μs Current - Input Bias: 1μA Voltage - Input Offset: 1mV Current - Output / Channel: 60mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LT1223 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 8V ~ 36V, ±4V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205370-LT1223CS8
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 100MHz
Supply Current: 6mA
Amplifier Type: Current Feedback
Slew Rate: 1300V/μs
Current - Input Bias: 1μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LT1223
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 36V, ±4V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205370-LT1223CS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8
Features Single-Supply
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
Unlock Full Specs
to access all available technical data