Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8 1205368-LT1222IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205368-LT1222IS8 Packaging: Tube Mounting Style: SMD Supply Current: 8mA Amplifier Type: General Purpose Slew Rate: 200V/μs Gain Bandwidth Product: 500MHz Current - Input Bias: 100nA Voltage - Input Offset: 100μV Current - Output / Channel: 26mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Family Part Number: LT1222 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205368-LT1222IS8 Packaging: Tube Mounting Style: SMD Supply Current: 8mA Amplifier Type: General Purpose Slew Rate: 200V/μs Gain Bandwidth Product: 500MHz Current - Input Bias: 100nA Voltage - Input Offset: 100μV Current - Output / Channel: 26mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Family Part Number: LT1222 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8 - 1205368-LT1222IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8
1205368-LT1222IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8 1205368-LT1222IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205368-LT1222IS8 Packaging: Tube Mounting Style: SMD Supply Current: 8mA Amplifier Type: General Purpose Slew Rate: 200V/μs Gain Bandwidth Product: 500MHz Current - Input Bias: 100nA Voltage - Input Offset: 100μV Current - Output / Channel: 26mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Family Part Number: LT1222 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205368-LT1222IS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 8mA
Amplifier Type: General Purpose
Slew Rate: 200V/μs
Gain Bandwidth Product: 500MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 100μV
Current - Output / Channel: 26mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Family Part Number: LT1222
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205368-LT1222IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8
Features Single-Supply
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
IBIAS 0.1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1802CS#PBF - 1058796-LT1802CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-20#PBF - 072412-LT6402CUD-20#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 30 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#TRPBF - 002494-LF398S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CN8 - 072153-LT1013CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details