Win Source Electronics Newest Parts - LT1220CS8 1205363-LT1220CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205363-LT1220CS8 Packaging: Tube Mounting Style: SMD Supply Current: 8mA Amplifier Type: General Purpose Slew Rate: 250V/μs Gain Bandwidth Product: 45MHz Current - Input Bias: 100nA Voltage - Input Offset: 500μV Current - Output / Channel: 26mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: LT1220 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205363-LT1220CS8 Packaging: Tube Mounting Style: SMD Supply Current: 8mA Amplifier Type: General Purpose Slew Rate: 250V/μs Gain Bandwidth Product: 45MHz Current - Input Bias: 100nA Voltage - Input Offset: 500μV Current - Output / Channel: 26mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: LT1220 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1220CS8 - 1205363-LT1220CS8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1220CS8
1205363-LT1220CS8
Newest Parts - LT1220CS8 1205363-LT1220CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205363-LT1220CS8 Packaging: Tube Mounting Style: SMD Supply Current: 8mA Amplifier Type: General Purpose Slew Rate: 250V/μs Gain Bandwidth Product: 45MHz Current - Input Bias: 100nA Voltage - Input Offset: 500μV Current - Output / Channel: 26mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: LT1220 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205363-LT1220CS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 8mA
Amplifier Type: General Purpose
Slew Rate: 250V/μs
Gain Bandwidth Product: 45MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Current - Output / Channel: 26mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: LT1220
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1205363-LT1220CS8
Product Name Newest Parts - LT1220CS8
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1011CS8#TRPBF - 1057586-LT1011CS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CN8#PBF - 072260-LT1355CN8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#PBF - 1057571-LT1008S8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - T1007A - 047479-T1007A - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details