Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1216CS 1205353-LT1216CS

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205353-LT1216CS Packaging: Tube Mounting Style: SMD Supply Current: 5.7mA Amplifier Type: General Purpose Slew Rate: 50V/μs Gain Bandwidth Product: 23MHz Current - Input Bias: 360nA Voltage - Input Offset: 250μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LT1216 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205353-LT1216CS Packaging: Tube Mounting Style: SMD Supply Current: 5.7mA Amplifier Type: General Purpose Slew Rate: 50V/μs Gain Bandwidth Product: 23MHz Current - Input Bias: 360nA Voltage - Input Offset: 250μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LT1216 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1216CS - 1205353-LT1216CS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1216CS
1205353-LT1216CS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1216CS 1205353-LT1216CS
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205353-LT1216CS Packaging: Tube Mounting Style: SMD Supply Current: 5.7mA Amplifier Type: General Purpose Slew Rate: 50V/μs Gain Bandwidth Product: 23MHz Current - Input Bias: 360nA Voltage - Input Offset: 250μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LT1216 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205353-LT1216CS
Packaging: Tube
Mounting Style: SMD
Supply Current: 5.7mA
Amplifier Type: General Purpose
Slew Rate: 50V/μs
Gain Bandwidth Product: 23MHz
Current - Input Bias: 360nA
Voltage - Input Offset: 250μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LT1216
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205353-LT1216CS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1216CS
Features Single-Supply
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 5.7 milliamps
VOS 0.2500 millivolts
IBIAS 0.3600 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8-5#PBF - 020436-LT6200CS8-5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399IS#PBF - 1058258-LT1399IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CDD#PBF - 1059955-LT6004CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CS8#TRPBF - 020272-LT1498CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details