Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211IS8 1205340-LT1211IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205340-LT1211IS8 Packaging: Tube Mounting Style: SMD Supply Current: 1.8mA Amplifier Type: General Purpose Slew Rate: 7V/μs Gain Bandwidth Product: 14MHz Current - Input Bias: 60nA Voltage - Input Offset: 150μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: LT1211 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205340-LT1211IS8 Packaging: Tube Mounting Style: SMD Supply Current: 1.8mA Amplifier Type: General Purpose Slew Rate: 7V/μs Gain Bandwidth Product: 14MHz Current - Input Bias: 60nA Voltage - Input Offset: 150μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: LT1211 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211IS8 - 1205340-LT1211IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211IS8
1205340-LT1211IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211IS8 1205340-LT1211IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205340-LT1211IS8 Packaging: Tube Mounting Style: SMD Supply Current: 1.8mA Amplifier Type: General Purpose Slew Rate: 7V/μs Gain Bandwidth Product: 14MHz Current - Input Bias: 60nA Voltage - Input Offset: 150μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: LT1211 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205340-LT1211IS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.8mA
Amplifier Type: General Purpose
Slew Rate: 7V/μs
Gain Bandwidth Product: 14MHz
Current - Input Bias: 60nA
Voltage - Input Offset: 150μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: LT1211
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 36V, ±1.25V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205340-LT1211IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211IS8
Features Single-Supply
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
IBIAS 0.0600 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112CN8#PBF - 1057811-LT1112CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077CN8#PBF - 072180-LT1077CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CS8#PBF - 1058175-LT1368CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-2.5#PBF - 020441-LT6600IS8-2.5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 28 milliamps
VOS 5 millivolts
View Details