Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1209CS 1205334-LT1209CS

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205334-LT1209CS Packaging: Tube Mounting Style: SMD Supply Current: 7mA Amplifier Type: General Purpose Slew Rate: 400V/μs Gain Bandwidth Product: 45MHz Current - Input Bias: 4μA Voltage - Input Offset: 1mV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1209 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205334-LT1209CS Packaging: Tube Mounting Style: SMD Supply Current: 7mA Amplifier Type: General Purpose Slew Rate: 400V/μs Gain Bandwidth Product: 45MHz Current - Input Bias: 4μA Voltage - Input Offset: 1mV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1209 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1209CS - 1205334-LT1209CS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1209CS
1205334-LT1209CS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1209CS 1205334-LT1209CS
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205334-LT1209CS Packaging: Tube Mounting Style: SMD Supply Current: 7mA Amplifier Type: General Purpose Slew Rate: 400V/μs Gain Bandwidth Product: 45MHz Current - Input Bias: 4μA Voltage - Input Offset: 1mV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1209 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205334-LT1209CS
Packaging: Tube
Mounting Style: SMD
Supply Current: 7mA
Amplifier Type: General Purpose
Slew Rate: 400V/μs
Gain Bandwidth Product: 45MHz
Current - Input Bias: 4μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LT1209
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205334-LT1209CS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1209CS
Features Single-Supply
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
IBIAS 4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078IN8 - 072182-LT1078IN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8 - 072206-LT1124CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#TRPBF - 1058810-LT1807CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#TRPBF - 1058046-LT1223CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details