Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CR 1205326-LT1206CR

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205326-LT1206CR Packaging: Tube Mounting Style: SMD -3db Bandwidth: 60MHz Supply Current: 20mA Amplifier Type: Current Feedback Slew Rate: 900V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Current - Output / Channel: 1.2A Categories: Integrated Circuits Supplier Device Package: DDPAK-7 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LT1206 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205326-LT1206CR Packaging: Tube Mounting Style: SMD -3db Bandwidth: 60MHz Supply Current: 20mA Amplifier Type: Current Feedback Slew Rate: 900V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Current - Output / Channel: 1.2A Categories: Integrated Circuits Supplier Device Package: DDPAK-7 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LT1206 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CR - 1205326-LT1206CR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CR
1205326-LT1206CR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CR 1205326-LT1206CR
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205326-LT1206CR Packaging: Tube Mounting Style: SMD -3db Bandwidth: 60MHz Supply Current: 20mA Amplifier Type: Current Feedback Slew Rate: 900V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Current - Output / Channel: 1.2A Categories: Integrated Circuits Supplier Device Package: DDPAK-7 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LT1206 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205326-LT1206CR
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 60MHz
Supply Current: 20mA
Amplifier Type: Current Feedback
Slew Rate: 900V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Current - Output / Channel: 1.2A
Categories: Integrated Circuits
Supplier Device Package: DDPAK-7
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LT1206
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205326-LT1206CR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CR
Features Single-Supply
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636IS8#TRPBF - 1058536-LT1636IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1212CS#PBF - 020241-LT1212CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1250CS8#TRPBF - 1060480-LTC1250CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 3 milliamps
VOS 0.0050 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACMS8#PBF - 020270-LT1490ACMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details