Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8 1205307-LT1191CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205307-LT1191CS8 Packaging: Tube Mounting Style: SMD Applications: General Purpose Supply Current: 32mA Slew Rate: 450V/μs Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: LT1191 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205307-LT1191CS8 Packaging: Tube Mounting Style: SMD Applications: General Purpose Supply Current: 32mA Slew Rate: 450V/μs Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: LT1191 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8 - 1205307-LT1191CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8
1205307-LT1191CS8
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8 1205307-LT1191CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205307-LT1191CS8 Packaging: Tube Mounting Style: SMD Applications: General Purpose Supply Current: 32mA Slew Rate: 450V/μs Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: LT1191 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205307-LT1191CS8
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Supply Current: 32mA
Slew Rate: 450V/μs
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: LT1191
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1205307-LT1191CS8
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CS8
Operating Range General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8-TR - 072436-LTC1152IS8-TR - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CN8 - 072249-LT1252CN8 - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range Current Feedback
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IN8#PBF - 1058372-LT1495IN8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Comparators - LTC6702ITS8#TRMPBF - 020680-LTC6702ITS8#TRMPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOT; SOT23; TSOT-23-8
View Details