Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CN8 1205306-LT1191CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205306-LT1191CN8 Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Supply Current: 32mA Slew Rate: 450V/μs Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LT1191 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205306-LT1191CN8 Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Supply Current: 32mA Slew Rate: 450V/μs Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LT1191 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CN8 - 1205306-LT1191CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CN8
1205306-LT1191CN8
Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CN8 1205306-LT1191CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205306-LT1191CN8 Packaging: Tube Mounting Style: Through Hole Applications: General Purpose Supply Current: 32mA Slew Rate: 450V/μs Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LT1191 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205306-LT1191CN8
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Supply Current: 32mA
Slew Rate: 450V/μs
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LT1191
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1205306-LT1191CN8
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1191CN8
Operating Range General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168CS8#TRPBF - 1057938-LT1168CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8#TRPBF - 1058339-LT1468IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880IS5#TRMPBF - 1058853-LT1880IS5#TRMPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-5
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884CS8#TRPBF - 020341-LT1884CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details