Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178ACN8 1205283-LT1178ACN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205283-LT1178ACN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 16μA Amplifier Type: General Purpose Slew Rate: 0.04V/μs Gain Bandwidth Product: 85kHz Current - Input Bias: 3nA Voltage - Input Offset: 80μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): MAX478ACPA; LT1178ACN8; LT1178ACN8#TR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LT1178 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205283-LT1178ACN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 16μA Amplifier Type: General Purpose Slew Rate: 0.04V/μs Gain Bandwidth Product: 85kHz Current - Input Bias: 3nA Voltage - Input Offset: 80μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): MAX478ACPA; LT1178ACN8; LT1178ACN8#TR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LT1178 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178ACN8 - 1205283-LT1178ACN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178ACN8
1205283-LT1178ACN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178ACN8 1205283-LT1178ACN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205283-LT1178ACN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 16μA Amplifier Type: General Purpose Slew Rate: 0.04V/μs Gain Bandwidth Product: 85kHz Current - Input Bias: 3nA Voltage - Input Offset: 80μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): MAX478ACPA; LT1178ACN8; LT1178ACN8#TR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LT1178 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205283-LT1178ACN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 16μA
Amplifier Type: General Purpose
Slew Rate: 0.04V/μs
Gain Bandwidth Product: 85kHz
Current - Input Bias: 3nA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linearsystems.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): MAX478ACPA; LT1178ACN8; LT1178ACN8#TR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: LT1178
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205283-LT1178ACN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178ACN8
Features Single-Supply
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0160 milliamps
VOS 0.0800 millivolts
IBIAS 0.0030 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800IS8#PBF - 1058787-LT1800IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#TRPBF - 1057572-LT1008S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#PBF - 1058809-LT1807CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IDD#PBF - 1059008-LT1994IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details