Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8 1205230-LT1167IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205230-LT1167IS8 Packaging: Tube Mounting Style: SMD Supply Current: 900μA Amplifier Type: Instrumentation Slew Rate: 1.2V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 80pA Voltage - Input Offset: 20μV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT1167 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205230-LT1167IS8 Packaging: Tube Mounting Style: SMD Supply Current: 900μA Amplifier Type: Instrumentation Slew Rate: 1.2V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 80pA Voltage - Input Offset: 20μV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT1167 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8 - 1205230-LT1167IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8
1205230-LT1167IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8 1205230-LT1167IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205230-LT1167IS8 Packaging: Tube Mounting Style: SMD Supply Current: 900μA Amplifier Type: Instrumentation Slew Rate: 1.2V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 80pA Voltage - Input Offset: 20μV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LT1167 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205230-LT1167IS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 900μA
Amplifier Type: Instrumentation
Slew Rate: 1.2V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 80pA
Voltage - Input Offset: 20μV
Current - Output / Channel: 27mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LT1167
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205230-LT1167IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8
Features Single-Supply
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
IBIAS 8.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079SW#TRPBF - 1057756-LT1079SW#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#PBF - 020254-LT1355CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVCS8#TRPBF - 1058723-LT1787HVCS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#TRPBF - 1057872-LT1124AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details