Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIS8 1205227-LT1167AIS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205227-LT1167AIS8 Packaging: Tube Mounting Style: SMD Supply Current: 900μA Amplifier Type: Instrumentation Slew Rate: 1.2V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 50pA Voltage - Input Offset: 15μV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1167 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205227-LT1167AIS8 Packaging: Tube Mounting Style: SMD Supply Current: 900μA Amplifier Type: Instrumentation Slew Rate: 1.2V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 50pA Voltage - Input Offset: 15μV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1167 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIS8 - 1205227-LT1167AIS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIS8
1205227-LT1167AIS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIS8 1205227-LT1167AIS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205227-LT1167AIS8 Packaging: Tube Mounting Style: SMD Supply Current: 900μA Amplifier Type: Instrumentation Slew Rate: 1.2V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 50pA Voltage - Input Offset: 15μV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1167 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205227-LT1167AIS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 900μA
Amplifier Type: Instrumentation
Slew Rate: 1.2V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 50pA
Voltage - Input Offset: 15μV
Current - Output / Channel: 27mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LT1167
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.6V ~ 36V, ±2.3V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205227-LT1167AIS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIS8
Features Single-Supply
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
IBIAS 5.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IDD#TRPBF - 1060011-LT6100IDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IMS8#PBF - 1058542-LT1637IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8-TR - 072436-LTC1152IS8-TR - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358IS8#PBF - 1058164-LT1358IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details